Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Inputs | 9Inputs |
---|---|
Output Current | 48mA |
Propagation Delay | 4.8ns |
No. of Pins | 28Pins |
Logic Case Style | LCC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MC10H601FNG?
Additional datasheets, footprints and schematics for MC10H601FNG are listed on our Part Details page. You can also find images and similar parts to MC10H601FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H601FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H601FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H601FNG fall under?
The MC10H601FNG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10H601FNG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H601FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H601FNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC10H601FNG have stock available?
There is no stock from authorised distributors for MC10H601FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H601FNG often in real-time on the comparison pages.
What if I can't find stock of MC10H601FNG?
You can fill out our help required form which you can use to request a quote for MC10H601FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.