Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Inputs | 4Inputs |
---|---|
Propagation Delay | 3.5ns |
No. of Pins | 20Pins |
Logic Case Style | LCC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
MC10H350FNG, GATES/INVERTERS | Farnell |
Mc10H350Fng, Gates/Inverters |Onsemi MC10H350FNG | Newark Electronics |
MC10H350FNG, Logic Level Translator, PECL to TTL,3-State, Maximum of 7V,20-Pin PLCC | ON Semiconductor MC10H350FNG | RS Americas |
Where can I find additional details, specifications and documents for a MC10H350FNG?
Additional datasheets, footprints and schematics for MC10H350FNG are listed on our Part Details page. You can also find images and similar parts to MC10H350FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H350FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H350FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H350FNG fall under?
The MC10H350FNG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10H350FNG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H350FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H350FNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC10H350FNG have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for MC10H350FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H350FNG often in real-time on the comparison pages.
What if I can't find stock of MC10H350FNG?
You can fill out our help required form which you can use to request a quote for MC10H350FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.