Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Inputs | 2Inputs |
---|---|
Propagation Delay | 2.5ns |
No. of Pins | 20Pins |
Supply Voltage Min | 0V |
Supply Voltage Max | 7V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Logic Type | Translator |
RoHS Compliant | Yes |
Ic,ecl-To-Ttl Translator,ecl/Ttl,ldcc,20Pin,plastic Rohs Compliant: Yes |Onsemi MC10H125FNR2G | Newark Electronics |
QUAD ECL TO TTL TRANSLATOR | Farnell |
Where can I find additional details, specifications and documents for a MC10H125FNR2G.?
Additional datasheets, footprints and schematics for MC10H125FNR2G. are listed on our Part Details page. You can also find images and similar parts to MC10H125FNR2G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H125FNR2G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H125FNR2G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H125FNR2G. fall under?
The MC10H125FNR2G. is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10H125FNR2G. when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H125FNR2G. you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H125FNR2G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC10H125FNR2G. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC10H125FNR2G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H125FNR2G. often in real-time on the comparison pages.
What if I can't find stock of MC10H125FNR2G.?
You can fill out our help required form which you can use to request a quote for MC10H125FNR2G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.