Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | DIP |
Logic IC Base Number | 10116 |
Logic IC Function | Triple Line Receiver |
No. of Pins | 16Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +75°C |
Output Current | 50mA |
Output Current Max | 50mA |
Supply Voltage Max | -5.46V |
Supply Voltage Min | -4.94V |
Supply Voltage Range | -4.94V to -5.46V |
Termination Type | Through Hole |
Triple Receiver 16-Pin PDIP Rail | Avnet America |
IC, LOGIC, ECL, LINE RECEIVER | element14 |
Receiver Logic Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10H116PG?
Additional datasheets, footprints and schematics for MC10H116PG are listed on our Part Details page. You can also find images and similar parts to MC10H116PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H116PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H116PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H116PG fall under?
The MC10H116PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC10H116PG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H116PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H116PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10H116PG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MC10H116PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H116PG often in real-time on the comparison pages.
What if I can't find stock of MC10H116PG?
You can fill out our help required form which you can use to request a quote for MC10H116PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.