Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Logic IC Base Number | 10116 |
Logic IC Function | Triple Line Receiver |
No. of Pins | 16Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +75°C |
Supply Voltage Max | 5.46V |
Supply Voltage Min | 4.94V |
Supply Voltage Range | 4.94V to 5.46V |
Termination Type | Surface Mount Device |
Ic, Sm, Logic, Ecl, Line Receiver | Newark Electronics |
Triple Receiver 16-Pin SOIC Rail | Avnet America |
MC10H116DG, Differential Line Receiver -5.2 V 16-Pin SOIC | ON Semiconductor MC10H116DG | RS Americas |
IC, SM, LOGIC, ECL, LINE RECEIVER | element14 |
Where can I find additional details, specifications and documents for a MC10H116DG?
Additional datasheets, footprints and schematics for MC10H116DG are listed on our Part Details page. You can also find images and similar parts to MC10H116DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H116DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H116DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H116DG fall under?
The MC10H116DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC10H116DG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H116DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H116DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10H116DG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MC10H116DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H116DG often in real-time on the comparison pages.
What if I can't find stock of MC10H116DG?
You can fill out our help required form which you can use to request a quote for MC10H116DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.