Status: | Active |
---|---|
Series: | MC10EPT20 |
RoHS: | Compliant |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
98
in stock
|
Buy Now | |
Avnet America
-
|
98
in stock
|
Buy Now | |
Future Electronics
from US$6.38
|
-
|
Buy Now | |
RS Americas
from US$10.36
|
-
|
Buy Now | |
element14
from US$7.24
|
-
|
Buy Now | |
Avnet Asia
from US$5.39
|
-
|
Buy Now | |
Farnell
from US$6.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
390ps Typical Propagation Delay |
Maximum Frequency > 1 Ghz Typical |
PNP TTL Inputs for Minimal Loading |
Operating Range V CC = 3.0V to 3.6V with GND = 0 |
Q Output will default HIGH with inputs open |
Applications |
---|
Precision Clock Translation |
Description | MC10EPT20 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 170 |
Package Type | SOIC-8 |
No. Of Inputs:1Inputs | Newark Electronics |
Translator LVCMOS/LVTTL to LVPECL 8-Pin SOIC N Rail | Avnet America |
MC10EPT20DG, BBG ECL TRNSLATR DIFF | RS |
MC10EPT20 Series 3.6 V 1 GHz LVTTL/LVCMOS to Differential LVPECL Translator | Future Electronics |
MC10EPT20DG, BBG ECL TRNSLATR DIFF | ON Semiconductor MC10EPT20DG | RS Americas |
IC, SM, LOGIC, ECL, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MC10EPT20DG?
Additional datasheets, footprints and schematics for MC10EPT20DG are listed on our Part Details page. You can also find images and similar parts to MC10EPT20DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EPT20DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EPT20DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EPT20DG fall under?
The MC10EPT20DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC10EPT20DG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EPT20DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EPT20DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EPT20DG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for MC10EPT20DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EPT20DG often in real-time on the comparison pages.
What if I can't find stock of MC10EPT20DG?
You can fill out our help required form which you can use to request a quote for MC10EPT20DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.