Status: | Active |
---|---|
Series: | MC10EP90 |
RoHS: | Compliant |
260 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
Voltage Supplies VCC = 3.0 V to 5.5 V, VEE = -3.0 V to -5.5 V, GND = 0 V |
Open Input Default State |
Safety Clamp on Inputs |
Fully Differential Design |
Q Output will default LOW with inputs open or at VEE |
VBB Output |
These are Pb-Free Devices |
Description | MC10EP90 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 3000 |
tpd Typ (ns) | 0.26 |
tR & tF Max (ps) | 170 |
Package Type | TSSOP-20 |
Ic,ecl-To-Pecl Translator,ecl10,tssop,20Pin,plastic Rohs Compliant: Yes |Onsemi MC10EP90DTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10EP90DTG?
Additional datasheets, footprints and schematics for MC10EP90DTG are listed on our Part Details page. You can also find images and similar parts to MC10EP90DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP90DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP90DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP90DTG fall under?
The MC10EP90DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC10EP90DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP90DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP90DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP90DTG have stock available?
Authorised distributors including Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MC10EP90DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP90DTG often in real-time on the comparison pages.
What if I can't find stock of MC10EP90DTG?
You can fill out our help required form which you can use to request a quote for MC10EP90DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.