Status: | Active |
---|---|
Series: | MC10EP89 |
RoHS: | Compliant |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.32
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$6.55
|
44
in stock
|
Buy Now | |
element14
from US$6.63
|
44
in stock
|
Buy Now | |
Future Electronics
from US$6.10
|
-
|
Buy Now | |
Avnet America
from US$6.04
|
-
|
Buy Now | |
Avnet Asia
from US$5.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
310ps Typical Propagation Delay |
Maximum Frequency > 2 Ghz Typical |
1.6V (5V) and 1.4V (3.3V) VOUTpp Swing |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output will default LOW with inputs open or at VEE |
Pb-Free Packages are Available |
Description | MC10EP89 |
---|---|
Compliance | Pb-free Halide free |
Type | Coaxial Cable Driver |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML ECL |
Output Level | 2X ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.31 |
tR & tF Max (ps) | 325 |
fmaxClock Typ (MHz) | 2000 |
Package Type | SOIC-8 |
Ecl Coaxial Cable Driver, 5.5V, Nsoic-8 | Newark Electronics |
ECL COAXIAL CABLE DRIVER, 5.5V, NSOIC-8 | element14 |
MC10EP89 Series 5.5 V 2 GHz Surface Mount ECL Coaxial Cable Driver - SOIC-8 | Future Electronics |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC10EP89DG?
Additional datasheets, footprints and schematics for MC10EP89DG are listed on our Part Details page. You can also find images and similar parts to MC10EP89DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP89DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP89DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP89DG fall under?
The MC10EP89DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC10EP89DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP89DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP89DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP89DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC10EP89DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP89DG often in real-time on the comparison pages.
What if I can't find stock of MC10EP89DG?
You can fill out our help required form which you can use to request a quote for MC10EP89DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.