Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Inputs | 8Inputs |
---|---|
Output Current | 50mA |
Propagation Delay | 800ps |
No. of Pins | 32Pins |
Logic Case Style | LQFP |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic, 8Bit Parallel/Serial Conv, Lqfp-32 | Newark Electronics |
PARALLEL TO SERIAL CONV, -40 TO 85DEG C | Farnell |
Parallel/Serial Data Converter, 3 V to 5.5 V, 32 Pins, LQFP | Avnet America |
Where can I find additional details, specifications and documents for a MC10EP446FAG?
Additional datasheets, footprints and schematics for MC10EP446FAG are listed on our Part Details page. You can also find images and similar parts to MC10EP446FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP446FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP446FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP446FAG fall under?
The MC10EP446FAG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10EP446FAG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP446FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP446FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC10EP446FAG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MC10EP446FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP446FAG often in real-time on the comparison pages.
What if I can't find stock of MC10EP446FAG?
You can fill out our help required form which you can use to request a quote for MC10EP446FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.