Status: | Active |
---|---|
Series: | MC100LVELT23 |
RoHS: | Compliant |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
421
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
421
in stock
|
Buy Now | |
element14
from US$1.79
|
421
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
Avnet Asia
from US$1.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.0ns Typical Propagation Delay |
Maximum Frequency > 180 MHz |
Differential LVPECL Inputs |
PECL Mode Operating Range: VCC= 3.0 V to 3.8 V with GND= 0 V |
24 mA LVTTL Outputs |
Flow Through Pinouts |
Internal Pulldown Resistors |
Q Output will default LOW with inputs open or at GND |
ESD Protection: >1.5 KV HBM, >100 V MM |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 91 devices |
Pb-Free Packages are Available |
Description | MC100LVELT23 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | ECL |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 180 |
tpd Typ (ns) | 1.7 |
tR & tF Max (ps) | 900 |
Package Type | SOIC-8 |
MC100LVELT23 Series 3.8 V Dual Differential LVPECL/LVDS to LVTTL Translator | Future Electronics |
Diff Lvpecl/Lvds-Lvttl Translatr, 85Degc Rohs Compliant: Yes |Onsemi MC100LVELT23DR2G | Newark Electronics |
DIFF LVPECL/LVDS-LVTTL TRANSLATR, 85DEGC | element14 |
Translator LVDS/LVPECL to LVTTL 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC100LVELT23DR2G?
Additional datasheets, footprints and schematics for MC100LVELT23DR2G are listed on our Part Details page. You can also find images and similar parts to MC100LVELT23DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVELT23DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVELT23DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVELT23DR2G fall under?
The MC100LVELT23DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVELT23DR2G when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVELT23DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVELT23DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVELT23DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC100LVELT23DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVELT23DR2G often in real-time on the comparison pages.
What if I can't find stock of MC100LVELT23DR2G?
You can fill out our help required form which you can use to request a quote for MC100LVELT23DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.