Status: | Active |
---|---|
Series: | MC100LVELT22 |
RoHS: | Compliant |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
No stock
|
Buy Now | |
Future Electronics
from US$2.68
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
element14
from US$2.86
|
-
|
Buy Now | |
Avnet Asia
from US$2.75
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
350ps Typical Propagation Delay |
<100ps Output-to-Output Skew |
ESD Protection: >4 KV HBM, >200 V MM |
Flow Through Pinouts |
The 100 Series Contains Temperature Compensation |
LVPECL Operating Range: VCC= 3.15 V to 3.45 V with GND= 0 V |
When Unused TTL Input is left Open, Q Output will Default High |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 164 devices |
Pb-Free Packages are Available |
Description | MC100LVELT22 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 0.35 |
tR & tF Max (ps) | 550 |
Package Type | TSSOP-8 |
MC100LVELT22 Series Dual LVTTL/LVCMOS to Differential LVPECL Translator TSSOP-8 | Future Electronics |
MC100LVELT22DTG, BBG ECL TRNSLATR DUAL | RS |
Dual Ttl Logic Translator, Tssop-8 | Newark Electronics |
Translator LVCMOS/LVTTL to LVPECL 8-Pin TSSOP Rail | Avnet America |
MC100LVELT22DTG, BBG ECL TRNSLATR DUAL | ON Semiconductor MC100LVELT22DTG | RS Americas |
LEVEL TRANSLATOR, DUAL, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a MC100LVELT22DTG?
Additional datasheets, footprints and schematics for MC100LVELT22DTG are listed on our Part Details page. You can also find images and similar parts to MC100LVELT22DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVELT22DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVELT22DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVELT22DTG fall under?
The MC100LVELT22DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVELT22DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVELT22DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVELT22DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVELT22DTG have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100LVELT22DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVELT22DTG often in real-time on the comparison pages.
What if I can't find stock of MC100LVELT22DTG?
You can fill out our help required form which you can use to request a quote for MC100LVELT22DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.