Status: | Active |
---|---|
Series: | MC100LVEL90 |
RoHS: | Compliant |
Prices starting from US$6.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.44
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$9.14
|
-
|
Buy Now | |
Future Electronics
from US$8.12
|
-
|
Buy Now | |
Avnet America
from US$8.04
|
-
|
Buy Now | |
RS Americas
from US$13.74
|
-
|
Buy Now | |
element14
from US$8.86
|
-
|
Buy Now | |
Farnell
from US$6.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
500ps Propagation Delays |
ESD Protection: >2 kV HBM, >200 V MM |
The 100 Series Contains Temperature Compensation |
Operating Range: VCC = 3.0 V to 3.8 V; VEE = -3.0 V to -5.5 V; GND= 0 V |
Internal Input Pulldown Resistors |
Q Output will Default LOW with Inputs Open or at VEE |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 261 devices |
Pb-Free Packages are Available |
Description | MC100LVEL90 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 650 |
tpd Typ (ns) | 0.5 |
tR & tF Max (ps) | 500 |
Package Type | SOIC-20W |
MC100LVEL90DWG, BBG ECL TRNSLATR TRPL | RS |
Triple Ecl To Lvpecl Xlator, Soic-20 | Newark Electronics |
MC100LVEL90 Series 700 MHz 3.8 V ECL Input to LVPECL Output Translator SOIC-20 | Future Electronics |
Translator ECL to LVPECL 20-Pin SOIC W Rail | Avnet America |
MC100LVEL90DWG, BBG ECL TRNSLATR TRPL | ON Semiconductor MC100LVEL90DWG | RS Americas |
IC, SM, LOGIC, ECL, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MC100LVEL90DWG?
Additional datasheets, footprints and schematics for MC100LVEL90DWG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL90DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL90DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL90DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL90DWG fall under?
The MC100LVEL90DWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL90DWG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL90DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL90DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL90DWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100LVEL90DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL90DWG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL90DWG?
You can fill out our help required form which you can use to request a quote for MC100LVEL90DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.