Status: | Active |
---|---|
Series: | MC100EPT622 |
RoHS: | Compliant |
450 ps Typical Propogation Delay |
Maximum Frequency > 1.5 GHz Typical |
PECL Mode |
Operating Range: VCC = 3.0 V to 3.8 V with VEE = 0 V |
PNP LVTTL Inputs for Minimal Loading |
Q Outputs Will Default HIGH with Inputs Open |
The 100 Series Contains Temperature Compensation |
Description | MC100EPT622 |
---|---|
Compliance | Pb-free Halide free |
Channels | 10 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1500 |
tpd Typ (ns) | 0.5 |
tR & tF Max (ps) | 450 |
Package Type | LQFP-32 |
Ic, 10Bit Ttl Logic Translator, Lqfp-32 | Newark Electronics |
MC100EPT622 Series 3.8 V 1.5 GHz LVTTL/LVCMOS to LVPECL Translator-LQFP-32 | Future Electronics |
Translator LVCMOS/LVTTL to LVPECL 32-Pin LQFP Tray | Avnet America |
TRANSLATOR/REPEATER, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC100EPT622FAG?
Additional datasheets, footprints and schematics for MC100EPT622FAG are listed on our Part Details page. You can also find images and similar parts to MC100EPT622FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT622FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT622FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT622FAG fall under?
The MC100EPT622FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT622FAG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT622FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT622FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT622FAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MC100EPT622FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT622FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT622FAG?
You can fill out our help required form which you can use to request a quote for MC100EPT622FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.