Status: | Active |
---|---|
Series: | MC100EPT26 |
RoHS: | Compliant |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.33
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.49
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
7
in stock
|
Buy Now | |
element14
from US$7.28
|
7
in stock
|
Buy Now | |
Farnell
from US$6.88
|
7
in stock
|
Buy Now | |
Avnet America
from US$6.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.4ns Typical Propagation Delay |
Maximum Frequency > 275 MHz Typical |
The 100 Series Contains Temperature Compensation |
Operating Range: VCC = 3.0 V to 3.6 V with GND = 0 V |
Open Input Default State |
Safety Clamp on Inputs |
24mA TTL outputs |
Q Outputs will default LOW with inputs open or at VEE |
VBB Output |
Pb-Free Packages are Available |
Description | MC100EPT26 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | ECL |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.5 |
tR & tF Max (ps) | 950 |
Package Type | TSSOP-8 |
MC100EPT26 Series 1:2 Fanout Differential LVPECL/LVDS to LVTTL TranslatorTSSOP-8 | Future Electronics |
Diff Level Translator, 1:2 Fanout, Tssop | Newark Electronics |
DIFF LEVEL TRANSLATOR, 1:2 FANOUT, TSSOP | element14 |
DIFF LEVEL TRANSLATOR, 1: 2 FANOUT, TSSOP | Farnell |
ON Semiconductor, MC100EPT26DTG | RS |
Translator LVDS/LVPECL to LVTTL 8-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC100EPT26DTG?
Additional datasheets, footprints and schematics for MC100EPT26DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT26DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT26DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT26DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT26DTG fall under?
The MC100EPT26DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT26DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT26DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT26DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT26DTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC100EPT26DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT26DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT26DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT26DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.