Status: | Active |
---|---|
Series: | MC100EPT25 |
RoHS: | Compliant |
Prices starting from US$7.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.85
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.77
|
70
in stock
|
Buy Now | |
element14
from US$8.79
|
70
in stock
|
Buy Now | |
Farnell
from US$8.37
|
70
in stock
|
Buy Now | |
Future Electronics
from US$7.80
|
-
|
Buy Now | |
Avnet America
from US$7.82
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.1ns Typical Propagation Delay |
Maximum Frequency > 275 MHz Typical |
Operating Range: VCC = 3.0 V to 3.6 V; VEE = -5.5 V to -3.0 V; GND = 0 V |
24mA TTL outputs |
Q Output will default LOW with inputs open or at GND |
VBB Output |
Open Input Default State |
Safety Clamp on Inputs |
Pb-Free Packages are Available |
Description | MC100EPT25 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | ECL |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 275 |
tpd Typ (ns) | 0.95 |
tR & tF Max (ps) | 1400 600 |
Package Type | TSSOP-8 |
Ic, Ecl 100, Smd, 100Ept25, Tssop8 | Newark Electronics |
IC, ECL 100, SMD, 100EPT25, TSSOP8 | element14 |
MC100EPT25DTG, BBG ECL TRNSLATR DIFF | RS |
MC100EPT25 Series 275 MHz -3.3V / -5V Differential ECL to +3.3V LVTTL Translator | Future Electronics |
Translator ECL/LVECL to LVTTL 8-Pin TSSOP Rail | Avnet America |
MC100EPT25DTG, BBG ECL TRNSLATR DIFF | ON Semiconductor MC100EPT25DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC100EPT25DTG?
Additional datasheets, footprints and schematics for MC100EPT25DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT25DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT25DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT25DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT25DTG fall under?
The MC100EPT25DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT25DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT25DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT25DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT25DTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC100EPT25DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT25DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT25DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT25DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.