Status: | Active |
---|---|
Series: | MC100EPT24 |
RoHS: | Compliant |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.96
|
No stock
|
Buy Now | |
Future Electronics
from US$7.16
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$7.59
|
-
|
Buy Now | |
Avnet America
from US$7.18
|
-
|
Buy Now | |
RS Americas
from US$8.48
|
-
|
Buy Now | |
element14
from US$7.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
350ps Typical Propagation Delay |
Maximum Frequency > 1.0GHz |
The 100 Series Contains Temperature Compensation |
Operating Range: VCC= 3.0 V to 3.6 V; VEE= -3.6 V to -3.0 V; GND = 0 V |
PNP LVTTL Inputs for Minimal Loading |
Q Output will default HIGH with inputs open |
Pb-Free Packages are Available |
Applications |
---|
Level Translator |
Description | MC100EPT24 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.53 |
tR & tF Max (ps) | 170 |
Package Type | TSSOP-8 |
Ttl Logic Translator, Tssop-8 | Newark Electronics |
Translator LVCMOS/LVTTL to LVECL 8-Pin TSSOP Rail | Avnet America |
LVTTL/LVCMOS to LVECL Translator TSSOP8 | ON Semiconductor MC100EPT24DTG | RS Americas |
IC, SM, LOGIC, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MC100EPT24DTG?
Additional datasheets, footprints and schematics for MC100EPT24DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT24DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT24DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT24DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT24DTG fall under?
The MC100EPT24DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT24DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT24DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT24DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT24DTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC100EPT24DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT24DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT24DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT24DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.