Status: | Active |
---|---|
Series: | MC100EPT24 |
RoHS: | Compliant |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.25
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$12.67
|
-
|
Buy Now | |
Future Electronics
from US$11.72
|
-
|
Buy Now | |
Avnet America
from US$10.34
|
-
|
Buy Now | |
element14
from US$11.74
|
-
|
Buy Now | |
Farnell
from US$4.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
350ps Typical Propagation Delay |
Maximum Frequency > 1.0GHz |
The 100 Series Contains Temperature Compensation |
Operating Range: VCC= 3.0 V to 3.6 V; VEE= -3.6 V to -3.0 V; GND = 0 V |
PNP LVTTL Inputs for Minimal Loading |
Q Output will default HIGH with inputs open |
Pb-Free Packages are Available |
Applications |
---|
Level Translator |
Description | MC100EPT24 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.53 |
tR & tF Max (ps) | 170 |
Package Type | SOIC-8 |
MC100EPT24DG, BBG ECL TRNSLATR DIFF | RS |
No. Of Inputs:1Inputs | Newark Electronics |
MC100EPT24 Series 3.6 V 1GHz LVTTL/LVCMOS to Differential LVECL Translator-SOIC8 | Future Electronics |
Translator LVCMOS/LVTTL to LVECL 8-Pin SOIC N Rail | Avnet America |
IC, SM, LOGIC, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MC100EPT24DG?
Additional datasheets, footprints and schematics for MC100EPT24DG are listed on our Part Details page. You can also find images and similar parts to MC100EPT24DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT24DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT24DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT24DG fall under?
The MC100EPT24DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT24DG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT24DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT24DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT24DG have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC100EPT24DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT24DG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT24DG?
You can fill out our help required form which you can use to request a quote for MC100EPT24DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.