Status: | Active |
---|---|
Series: | MC100EPT23 |
RoHS: | Compliant |
Prices starting from US$3.87
1.5ns Typical Propagation Delay |
Maximum Operating Frequency > 275MHz |
24mA LVTTL Outputs |
Operating Range: VCC= 3.0 V to 3.6 V with GND = 0 V |
Open Input Default State |
Q Output will default LOW with inputs open or at GND |
Pb-Free Packages are Available |
Description | MC100EPT23 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CML ECL LVDS |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.5 |
tR & tF Max (ps) | 900 |
Package Type | DFN-8 |
Ic,lvpecl-To-Lvttl Translator,ecl100,llcc,8Pin,plastic |Onsemi MC100EPT23MNR4G | Newark Electronics |
MC100EPT23 3.3V Dual Differential LVPECL/LVDS/CML to LVTTL/LVCMOS Translator | Future Electronics |
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin DFN EP T/R | Avnet America |
TRANSLATORS / LEVEL SHIFTERS | Farnell |
Where can I find additional details, specifications and documents for a MC100EPT23MNR4G?
Additional datasheets, footprints and schematics for MC100EPT23MNR4G are listed on our Part Details page. You can also find images and similar parts to MC100EPT23MNR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT23MNR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT23MNR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT23MNR4G fall under?
The MC100EPT23MNR4G is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT23MNR4G when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT23MNR4G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT23MNR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT23MNR4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for MC100EPT23MNR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT23MNR4G often in real-time on the comparison pages.
What if I can't find stock of MC100EPT23MNR4G?
You can fill out our help required form which you can use to request a quote for MC100EPT23MNR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.