Status: | Active |
---|---|
Series: | MC100EPT23 |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.82
|
28
in stock
|
Buy Now | |
Avnet Asia
from US$1.55
|
500
in stock
|
Buy Now | |
Future Electronics
from US$6.93
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$5.52
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$7.92
|
-
|
Buy Now | |
Avnet America
from US$6.94
|
-
|
Buy Now | |
RS Americas
from US$11.88
|
-
|
Buy Now | |
element14
from US$8.24
|
-
|
Buy Now | |
Farnell
from US$14.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.5ns Typical Propagation Delay |
Maximum Operating Frequency > 275MHz |
24mA LVTTL Outputs |
Operating Range: VCC= 3.0 V to 3.6 V with GND = 0 V |
Open Input Default State |
Q Output will default LOW with inputs open or at GND |
Pb-Free Packages are Available |
Description | MC100EPT23 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CML ECL LVDS |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.5 |
tR & tF Max (ps) | 900 |
Package Type | TSSOP-8 |
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin TSSOP Rail | Avnet Asia |
MC100EPT23 Series 275 MHz 3.6 V LVPECL/LVDS/CML to LVTTL/LVCMOS Translator | Future Electronics |
MC100EPT23DTG, BBG ECL TRNSLATR DIFF | RS |
Bbg Ecl Trnslatr Diff Rohs Compliant: Yes |Onsemi MC100EPT23DTG | Newark Electronics |
MC100EPT23DTG, BBG ECL TRNSLATR DIFF | ON Semiconductor MC100EPT23DTG | RS Americas |
LOGIC LEVEL TRANSLATOR, DUAL, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MC100EPT23DTG?
Additional datasheets, footprints and schematics for MC100EPT23DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT23DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT23DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT23DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT23DTG fall under?
The MC100EPT23DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT23DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT23DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT23DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT23DTG have stock available?
Authorised distributors including Avnet Asia, Future Electronics, RS, Chip One Stop and EBV Elektronik have stock available or on a lead time for MC100EPT23DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT23DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT23DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT23DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.