Status: | Active |
---|---|
Series: | MC100EPT23 |
RoHS: | Compliant |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.88
|
-
|
Buy Now | |
Future Electronics
from US$6.47
|
-
|
Buy Now | |
Avnet America
from US$6.94
|
-
|
Buy Now | |
RS Americas
from US$11.88
|
-
|
Buy Now | |
element14
from US$8.81
|
-
|
Buy Now | |
Farnell
from US$7.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.5ns Typical Propagation Delay |
Maximum Operating Frequency > 275MHz |
24mA LVTTL Outputs |
Operating Range: VCC= 3.0 V to 3.6 V with GND = 0 V |
Open Input Default State |
Q Output will default LOW with inputs open or at GND |
Pb-Free Packages are Available |
Description | MC100EPT23 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CML ECL LVDS |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.5 |
tR & tF Max (ps) | 900 |
Package Type | SOIC-8 |
Dual LVPECL/LVDS/CML Translator SOIC8 | RS |
Ic, Sm, Logic, Translator | Newark Electronics |
MC100EPT23 Series 3.6 V 275 MHz LVPECL/LVDS/CML to LVTTL/LVCMOS Translator | Future Electronics |
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin SOIC N Rail | Avnet America |
Dual LVPECL/LVDS/CML Translator SOIC8 | ON Semiconductor MC100EPT23DG | RS Americas |
IC, SM, LOGIC, TRANSLATOR | element14 |
Where can I find additional details, specifications and documents for a MC100EPT23DG?
Additional datasheets, footprints and schematics for MC100EPT23DG are listed on our Part Details page. You can also find images and similar parts to MC100EPT23DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT23DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT23DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT23DG fall under?
The MC100EPT23DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT23DG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT23DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT23DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT23DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EPT23DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT23DG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT23DG?
You can fill out our help required form which you can use to request a quote for MC100EPT23DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.