Status: | Active |
---|---|
Series: | MC100EPT22 |
RoHS: | Compliant |
Prices starting from US$4.87
420 ps Typical Propagation Delay |
Maximum Frequency > 1.1 GHz |
Operating Range: VCC = 3.0 V to 3.6 V with GND = 0 V |
PNP LVTTL Inputs for Minimal Loading |
Q Output will default HIGH with inputs open |
The 100 Series contains temperature compensation. |
Pb-Free Packages are Available |
Description | MC100EPT22 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | 0.42 |
tR & tF Max (ps) | 200 |
Package Type | SOIC-8 |
Translator LVCMOS/LVTTL to LVPECL 8-Pin SOIC N T/R | Avnet Asia |
Ic,lvcmos-To-Lvpecl Translator,ecl100,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi MC100EPT22DR2G | Newark Electronics |
MC100EPT22 Series 1.1 GHz Dual LVTTL/LVCMOS to Differential LVPECL Translator - 8-SOIC | Future Electronics |
TRANSLATORS / LEVEL SHIFTERS | Farnell |
Where can I find additional details, specifications and documents for a MC100EPT22DR2G?
Additional datasheets, footprints and schematics for MC100EPT22DR2G are listed on our Part Details page. You can also find images and similar parts to MC100EPT22DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT22DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT22DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT22DR2G fall under?
The MC100EPT22DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT22DR2G when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT22DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT22DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT22DR2G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC100EPT22DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT22DR2G often in real-time on the comparison pages.
What if I can't find stock of MC100EPT22DR2G?
You can fill out our help required form which you can use to request a quote for MC100EPT22DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.