Status: | Active |
---|---|
Series: | MC100EPT21 |
RoHS: | Compliant |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.84
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
700
in stock
|
Buy Now | |
element14
from US$8.47
|
700
in stock
|
Buy Now | |
Future Electronics
from US$8.21
|
-
|
Buy Now | |
Avnet America
from US$8.58
|
-
|
Buy Now | |
Avnet Asia
from US$8.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.4ns Typical Propagation Delay |
Maximum Frequency > 275 MHz Typical |
24mA TTL outputs |
LVPECL/LVDS/CML Inputs, LVTTL/LVCMOS Outputs |
The 100 Series Contains Temperature Compensation |
VBB Output |
New Differential Input Common Mode Range |
Applications |
---|
Precision Clock Translation |
Description | MC100EPT21 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CML ECL LVDS |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.4 |
tR & tF Max (ps) | 900 |
Package Type | DFN-8 |
Level Translator, Single, Diff I/P, Qfn | Newark Electronics |
LEVEL TRANSLATOR, SINGLE, DIFF I/P, QFN | element14 |
MC100EPT21 Series 3.6V Differential LVPECL/LVDS/CML to LVTTL/LVCMOS Translator | Future Electronics |
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC100EPT21MNR4G?
Additional datasheets, footprints and schematics for MC100EPT21MNR4G are listed on our Part Details page. You can also find images and similar parts to MC100EPT21MNR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT21MNR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT21MNR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT21MNR4G fall under?
The MC100EPT21MNR4G is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT21MNR4G when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT21MNR4G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT21MNR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT21MNR4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC100EPT21MNR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT21MNR4G often in real-time on the comparison pages.
What if I can't find stock of MC100EPT21MNR4G?
You can fill out our help required form which you can use to request a quote for MC100EPT21MNR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.