Status: | Active |
---|---|
Series: | MC100EPT20 |
RoHS: | Compliant |
Prices starting from US$7.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.41
|
104
in stock
|
Buy Now | |
element14
from US$8.32
|
104
in stock
|
Buy Now | |
Farnell
from US$7.92
|
104
in stock
|
Buy Now | |
Future Electronics
from US$7.39
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.41
|
-
|
Buy Now | |
RS Americas
from US$12.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
390ps Typical Propagation Delay |
Maximum Frequency > 1 Ghz Typical |
PNP TTL Inputs for Minimal Loading |
Operating Range V CC = 3.0V to 3.6V with GND = 0 |
Q Output will default HIGH with inputs open |
Applications |
---|
Precision Clock Translation |
Description | MC100EPT20 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 170 |
Package Type | TSSOP-8 |
Ic, Ecl 100, Smd, 100Ept20, Tssop8 | Newark Electronics |
IC, ECL 100, SMD, 100EPT20, TSSOP8 | element14 |
MC100EPT20 Series 3.6 V LVTTL/LVCMOS to Differential LVPECL Translator TSSOP-8 | Future Electronics |
LVTTL/LVCMOS to LVPECL Translator TSSOP8 | RS |
Translator LVCMOS/LVTTL to LVPECL 8-Pin TSSOP Rail | Avnet America |
LVTTL/LVCMOS to LVPECL Translator TSSOP8 | ON Semiconductor MC100EPT20DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC100EPT20DTG?
Additional datasheets, footprints and schematics for MC100EPT20DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT20DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT20DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT20DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT20DTG fall under?
The MC100EPT20DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT20DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT20DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT20DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT20DTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MC100EPT20DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT20DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT20DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT20DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.