Status: | Active |
---|---|
Series: | MC100EP91 |
RoHS: | Compliant |
Prices starting from US$9.60
Maximum Input Clock Frequency > 2.0 GHz Typical |
Maximum Input Data Rate > 2.0 Gb/s Typical |
500 ps Typical Propagation Delay |
Operating Range: VCC = 2.375 V to 3.8 V; VEE = 3.0 V to 5.5 V; GND = 0 V |
Q Output will Default LOW with Inputs Open or at GND |
Applications |
---|
General Purpose Data and Clock Level Translation |
Description | MC100EP91 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | CML CMOS ECL LVDS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 2 |
tpd Typ (ns) | 0.5 |
tR & tF Max (ps) | 250 |
Package Type | SOIC-20W |
Voltage Translator PECL to NECL SOICW20 | RS |
Ic,translator, Other/Special/Miscellaneous,sop,20Pin,plastic |Onsemi MC100EP91DWG | Newark Electronics |
MC100EP91 Series 3.8 V Any Level Positive Input to NECL Output TranslatorSOIC-20 | Future Electronics |
Translator HSTL/LVCMOS/CML/LVDS/LVPECL/LVTTL to NECL 20-Pin SOIC W Rail | Avnet America |
LEVEL TRANSLATOR, 3I/P, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MC100EP91DWG?
Additional datasheets, footprints and schematics for MC100EP91DWG are listed on our Part Details page. You can also find images and similar parts to MC100EP91DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP91DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP91DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP91DWG fall under?
The MC100EP91DWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EP91DWG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP91DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP91DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP91DWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC100EP91DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP91DWG often in real-time on the comparison pages.
What if I can't find stock of MC100EP91DWG?
You can fill out our help required form which you can use to request a quote for MC100EP91DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.