Status: | Active |
---|---|
Series: | MC100EP90 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.66
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$20.33
|
-
|
Buy Now | |
Future Electronics
from US$19.12
|
-
|
Buy Now | |
Avnet America
from US$17.90
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$20.12
|
-
|
Buy Now | |
Farnell
from US$19.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
260 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
Voltage Supplies VCC = 3.0 V to 5.5 V, VEE = -3.0 V to -5.5 V, GND = 0 V |
Open Input Default State |
Safety Clamp on Inputs |
Fully Differential Design |
Q Output will default LOW with inputs open or at VEE |
VBB Output |
These are Pb-Free Devices |
Description | MC100EP90 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 3000 |
tpd Typ (ns) | 0.26 |
tR & tF Max (ps) | 170 |
Package Type | TSSOP-20 |
3.3V/5V triple ECL to LVPECL translator | RS |
Triple Ecl Logic Translator, Tssop-8 | Newark Electronics |
MC100EP90 Series 5.5 V 3 GHz Triple ECL Input to LVPECL/PECL Output Translator | Future Electronics |
Translator ECL to LVPECL/PECL 20-Pin TSSOP Rail | Avnet America |
3.3V/5V triple ECL to LVPECL translator | ON Semiconductor MC100EP90DTG | RS Americas |
IC, TRIPLE ECL LOGIC TRANSLATOR, TSSOP-8 | element14 |
LEVEL TRANSLATOR, ECL-LVPECL/PECL, TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MC100EP90DTG?
Additional datasheets, footprints and schematics for MC100EP90DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP90DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP90DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP90DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP90DTG fall under?
The MC100EP90DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EP90DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP90DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP90DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP90DTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EP90DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP90DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP90DTG?
You can fill out our help required form which you can use to request a quote for MC100EP90DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.