Status: | Active |
---|---|
Series: | MC100EP446 |
RoHS: | Compliant |
3.2 Gb/s Typical Data Rate Capability |
Differential Clock and Serial Inputs |
VBB Output for Single-ended Input Applications |
Asynchronous Data Reset (SYNC) |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Parallel Interface Can Support PECL, TTL and CMOS |
Pb-Free Packages are Available |
Applications |
---|
Parallel to Serial Conversion |
Description | MC100EP446 |
---|---|
Compliance | Pb-free Halide free |
Type | Parallel/Serial |
Bits | 8 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fdr Typ (Gb/sec) | 3.4 |
tpd Typ (ns) | 0.8 |
tsu Min (ns) | -0.45 |
th Min (ns) | -0.6 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 150 |
Package Type | LQFP-32 |
8 Bit Parallel/Serial Converter, Lqfp-32 | Newark Electronics |
Parallel/Serial Converter 32-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC100EP446FAG?
Additional datasheets, footprints and schematics for MC100EP446FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP446FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP446FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP446FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP446FAG fall under?
The MC100EP446FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Serial / Parallel Converters.
Can I view similar or alternative parts?
You can view similar parts to MC100EP446FAG when available in the Serial / Parallel Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP446FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP446FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP446FAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC100EP446FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP446FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP446FAG?
You can fill out our help required form which you can use to request a quote for MC100EP446FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.