Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Inputs | 4Inputs |
---|---|
Output Current | 50mA |
Propagation Delay | 1.55ns |
No. of Pins | 32Pins |
Logic Case Style | QFN |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
ECL - PECL - CML DRIVER | Farnell |
Ic, 8Bit Serial/Parallel Conv, Qfn-32 | Newark Electronics |
Serial/Parallel Converter 32-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC100EP445MNG.?
Additional datasheets, footprints and schematics for MC100EP445MNG. are listed on our Part Details page. You can also find images and similar parts to MC100EP445MNG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP445MNG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP445MNG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP445MNG. fall under?
The MC100EP445MNG. is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC100EP445MNG. when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP445MNG. you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP445MNG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC100EP445MNG. have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MC100EP445MNG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP445MNG. often in real-time on the comparison pages.
What if I can't find stock of MC100EP445MNG.?
You can fill out our help required form which you can use to request a quote for MC100EP445MNG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.