Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Inputs | 1Inputs |
---|---|
Output Current | 50mA |
Propagation Delay | 950ps |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ttl To Differential Ecl Translator, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC100ELT24DTG.?
Additional datasheets, footprints and schematics for MC100ELT24DTG. are listed on our Part Details page. You can also find images and similar parts to MC100ELT24DTG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100ELT24DTG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100ELT24DTG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100ELT24DTG. fall under?
The MC100ELT24DTG. is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC100ELT24DTG. when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100ELT24DTG. you can contact the distributor directly for product support, shipping queries etc.
Is the MC100ELT24DTG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC100ELT24DTG. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC100ELT24DTG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100ELT24DTG. often in real-time on the comparison pages.
What if I can't find stock of MC100ELT24DTG.?
You can fill out our help required form which you can use to request a quote for MC100ELT24DTG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.