MC002325 Switches, Relays & Solenoids by Multicomp

SSR 100A 90-280VAC PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$92.76

Distributor Stock
Logo for Farnell
Farnell
from US$92.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 100A
Operating Voltage Max 530VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 48VAC
Control Voltage Min 90VAC


MC002325 Relays by Multicomp Pro

SSR, 100A, 90-280VAC, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Load Current 100A
Operating Voltage Max 530VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 48VAC
Control Voltage Min 90VAC
RoHS Compliant Yes

Alternative Descriptions

Ssr, 100A, 90-280Vac, Panel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002325?

Additional datasheets, footprints and schematics for MC002325 are listed on our Part Details page. You can also find images and similar parts to MC002325 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002325 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002325 fall under?

The MC002325 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC002325 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002325 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002325 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002325 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC002325.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002325 often in real-time on the comparison pages.

What if I can't find stock of MC002325?

You can fill out our help required form which you can use to request a quote for MC002325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay