Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 5A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relay, 15Vdc-32Vdc, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002244?
Additional datasheets, footprints and schematics for MC002244 are listed on our Part Details page. You can also find images and similar parts to MC002244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002244 fall under?
The MC002244 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC002244 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002244 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002244 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC002244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002244 often in real-time on the comparison pages.
What if I can't find stock of MC002244?
You can fill out our help required form which you can use to request a quote for MC002244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.