Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IEC Connector Type | IEC C14 Inlet |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Contact Termination Type | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Gender | Plug |
RoHS Compliant | Yes |
Power Entry, Plug, 10A, 250Vac, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001536?
Additional datasheets, footprints and schematics for MC001536 are listed on our Part Details page. You can also find images and similar parts to MC001536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001536 fall under?
The MC001536 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001536 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001536 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001536 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC001536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001536 often in real-time on the comparison pages.
What if I can't find stock of MC001536?
You can fill out our help required form which you can use to request a quote for MC001536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.