Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type C |
---|---|
Gender | Receptacle |
No. of Positions | 24Positions |
Connector Mounting | Surface Mount, Through Hole Mount |
Orientation | Right Angle |
RoHS Compliant | Yes |
Usb W/O Spring, Type C, 24Pos, Rcpt | Newark Electronics |
USB, TYPE C, 24POS, RCPT, WITHOUT SPRING | element14 |
Where can I find additional details, specifications and documents for a MC001003?
Additional datasheets, footprints and schematics for MC001003 are listed on our Part Details page. You can also find images and similar parts to MC001003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001003 fall under?
The MC001003 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC001003 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001003 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001003 often in real-time on the comparison pages.
What if I can't find stock of MC001003?
You can fill out our help required form which you can use to request a quote for MC001003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.