Status: | Active |
---|---|
Series: | MBT3906DW1 |
RoHS: | Compliant |
Prices starting from US$0.0202
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
28,800
in stock
|
Buy Now | |
Avnet America
from US$0.0202
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0316
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Future Electronics
from US$0.0205
|
-
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now | |
element14
from US$0.0228
|
-
|
Buy Now | |
Avnet Asia
from US$0.0241
|
-
|
Buy Now | |
Farnell
from US$0.0238
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
hFE, 100-300 |
Low VCE(sat), ≤ 400 mV |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7-inch/3,000 Unit Tape and Reel |
Device Marking: MBT3906DW1T1 = A2 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBT3906DW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Transistor Dual PNP 40V 200mA SOT363 | RS |
Trans GP BJT PNP 40V 0.2A 6-Pin SOT-363 T/R | Avnet America |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Transistor, Pnp, -40V, -0.2A, Sot-363-6 | Newark Electronics |
MBT Series 40 V 200 mA SMT PNP Silicon Dual General Purpose Transistor - SOT-363 | Future Electronics |
Transistor, dual PNP, 40V, 200MA, 150mW, -55 to 150C, 833C/W, SOT363 | ON Semiconductor MBT3906DW1T1G | RS Americas |
BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MBT3906DW1T1G?
Additional datasheets, footprints and schematics for MBT3906DW1T1G are listed on our Part Details page. You can also find images and similar parts to MBT3906DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBT3906DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBT3906DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBT3906DW1T1G fall under?
The MBT3906DW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MBT3906DW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBT3906DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBT3906DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBT3906DW1T1G have stock available?
Authorised distributors including RS, Avnet America, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MBT3906DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBT3906DW1T1G often in real-time on the comparison pages.
What if I can't find stock of MBT3906DW1T1G?
You can fill out our help required form which you can use to request a quote for MBT3906DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.