Status: | Active |
---|---|
Series: | MBRS360 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Schukat Electronic
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL94, VO |
Weight: 217 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 16 mm Tape and Reel, 2500 units per reel |
Polarity: Notch in Plastic Body Indicates Cathode Lead |
Marking: B36 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Power Supplies |
End Products |
---|
EMI Filter as per Application Note, Conducted EMI Filter Design for the NCP1200 |
Description | MBRS360 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.74 |
IRM Max (µA) | 150 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 125 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC-2 |
Schottky barrier diode,MBRS360T3 3A 60V | RS |
Diode, Schottky, 3A, 60V, Smc | Newark Electronics |
MBRS360T3 Series 60 V 125 A Surface Mount Schottky Power Rectifier - CASE 403 | Future Electronics |
Diode Schottky 60V 4A 2-Pin SMC T/R | Avnet America |
DIODE, SCHOTTKY, 3A, 60V, SMC | element14 |
SMD Schottky 60V 3A SMC | Schukat Electronic |
onsemi Schottky Diode, 3A, 60V, DO-214AB | Distrelec |
Where can I find additional details, specifications and documents for a MBRS360T3G?
Additional datasheets, footprints and schematics for MBRS360T3G are listed on our Part Details page. You can also find images and similar parts to MBRS360T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS360T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS360T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS360T3G fall under?
The MBRS360T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS360T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS360T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS360T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS360T3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBRS360T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS360T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS360T3G?
You can fill out our help required form which you can use to request a quote for MBRS360T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.