Status: | Active |
---|---|
Series: | MBRS230L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
2,350
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,970
in stock
|
Buy Now | |
element14
from US$0.20
|
2,970
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,970
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,220
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8'' |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Maximum Temperature of 2600C/10 Seconds for Soldering |
Available in 12 mm Tape, 2500 Units per 13'' Reel, Add ''T3'' Suffix to Part Number |
Cathode Polarity Band |
Marking: 2BL3 |
Pb-Free Package is Available |
Description | MBRS230L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.49 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 40 |
Package Type | SMB-2 |
MBRS230LT3 Series 30 V 40 A Surface Mount Schottky Power Rectifier - CASE 403A | Future Electronics |
Rectifier, 2A, 30V, Do-214Aa | Newark Electronics |
RECTIFIER, 2A, 30V, DO-214AA | element14 |
Diode Schottky 30V 2A 2-Pin SMB T/R | Avnet America |
Diode Schottky 30V 2A SMB | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MBRS230LT3G?
Additional datasheets, footprints and schematics for MBRS230LT3G are listed on our Part Details page. You can also find images and similar parts to MBRS230LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS230LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS230LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS230LT3G fall under?
The MBRS230LT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS230LT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS230LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS230LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS230LT3G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBRS230LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS230LT3G often in real-time on the comparison pages.
What if I can't find stock of MBRS230LT3G?
You can fill out our help required form which you can use to request a quote for MBRS230LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.