Status: | Active |
---|---|
Series: | MBRM130L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
19,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
18,000
in stock
|
Buy Now | |
element14
from US$0.16
|
13,810
in stock
|
Buy Now | |
Farnell
from US$0.21
|
13,810
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
699
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
Low VF Provides Higher Efficiency and Extends battery Life |
Supplied in 12 mm Tape and Reel |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite is JEDEC Registered as DO-216AA |
Case: Molded Epoxy |
Epoxy Meets UL94V-0 at 1/8" |
Weight: 62 mg (approximately) |
Device Marking: BCG |
Lead and Mounting Surface Temperature for Soldering Purposes. 260°C Maximum for 10 Seconds |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRM130L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.38 |
IRM Max (µA) | 410 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
Diode Schottky 30V 1A Powermite | RS |
Schottky Rectifier, 1A, 30V, 457, Full Reel | Newark Electronics |
Diode Schottky 30V 1A 2-Pin(1+Tab) Power Mite T/R | Avnet America |
SCHOTTKY DIODE, 1A FORWARD | element14 |
MBRM130L Series 30 V 1 A Surface Mount Schottky Barrier Rectifier - POWERMITE-2 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MBRM130LT1G?
Additional datasheets, footprints and schematics for MBRM130LT1G are listed on our Part Details page. You can also find images and similar parts to MBRM130LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRM130LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM130LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRM130LT1G fall under?
The MBRM130LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRM130LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM130LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRM130LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRM130LT1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBRM130LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRM130LT1G often in real-time on the comparison pages.
What if I can't find stock of MBRM130LT1G?
You can fill out our help required form which you can use to request a quote for MBRM130LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.