Status: | Active |
---|---|
Series: | MBRM120E |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
57,215
in stock
|
Buy Now | |
element14
from US$0.25
|
57,215
in stock
|
Buy Now | |
Farnell
from US$0.24
|
57,215
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
Low VF Provides Higher Efficiency and Extends Battery Life |
Supplied in 12 mm Tape and Reel |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite is JEDEC Registered as DO-216AA |
Case: Molded Epoxy |
Epoxy Meets UL94V-0 at 1/8" |
Weight: 62 mg (approximately) |
Device Marking: BCV |
Lead and Mounting Surface Temperature for Soldering Purposes. 260°C Maximum for 10 seconds |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRM120E |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.53 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
Diode, Schottky, 1A, Powermite | Newark Electronics |
DIODE, SCHOTTKY, 1A, POWERMITE | element14 |
Diode Schottky 20V 1A POWERMITE | RS |
MBRM120E Series 1 A 20 V Schottky Barrier Rectifier - POWERMITE-2 | Future Electronics |
Diode Schottky 20V 1A 2-Pin(1+Tab) Power Mite T/R | Avnet America |
ON Semi MBRM120ET3G, SMT Schottky Diode, 20V 1A, 2-Pin Powermite | ON Semiconductor MBRM120ET3G | RS Americas |
Where can I find additional details, specifications and documents for a MBRM120ET3G?
Additional datasheets, footprints and schematics for MBRM120ET3G are listed on our Part Details page. You can also find images and similar parts to MBRM120ET3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRM120ET3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM120ET3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRM120ET3G fall under?
The MBRM120ET3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRM120ET3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM120ET3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRM120ET3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRM120ET3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBRM120ET3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRM120ET3G often in real-time on the comparison pages.
What if I can't find stock of MBRM120ET3G?
You can fill out our help required form which you can use to request a quote for MBRM120ET3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.