Status: | Unknown |
---|---|
Series: | MBR25xxCT, MBRF25xxCT, MBRB25xxCT |
RoHS: | Unknown |
Power pack |
Guardring for overvoltage protection |
Lower power losses, high efficiency |
Applications |
---|
For use in low voltage, high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, or polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MBR25xxCT, MBRF25xxCT, MBRB25xxCT |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MBRF2545 Series 45 V 25 A Dual Common-Cathode Schottky Rectifier - ITO-220AB | Future Electronics |
Schottky Rectifier Common Cathode 30A Ito220Ab | Newark Electronics |
Diode Schottky 45V 25A 3-Pin(3+Tab) ITO-220AB Tube | Avnet America |
25A 45V SKY ITO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBRF2545CT-E3/45?
Additional datasheets, footprints and schematics for MBRF2545CT-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBRF2545CT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF2545CT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF2545CT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF2545CT-E3/45 fall under?
The MBRF2545CT-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF2545CT-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF2545CT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF2545CT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF2545CT-E3/45 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for MBRF2545CT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF2545CT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBRF2545CT-E3/45?
You can fill out our help required form which you can use to request a quote for MBRF2545CT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.