Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | ITO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 630mV |
RoHS Compliant | Yes |
Schottky Rectifier, 16A, 35V, Ito-220Ac | Newark Electronics |
MBRF1635 Series 35 V 16 A Through Hole Schottky Barrier Rectifier - ITO-220AC | Future Electronics |
Diode Schottky 35V 16A 2-Pin(2+Tab) ITO-220AC Tube | Avnet America |
16A 35V SKY ITO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a MBRF1635-E3/45?
Additional datasheets, footprints and schematics for MBRF1635-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBRF1635-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF1635-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF1635-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF1635-E3/45 fall under?
The MBRF1635-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF1635-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF1635-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF1635-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF1635-E3/45 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MBRF1635-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF1635-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBRF1635-E3/45?
You can fill out our help required form which you can use to request a quote for MBRF1635-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.