Status: | Unknown |
---|---|
Series: | MBR10H100, MBRF10H100, MBRB10H100 |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
813
in stock
|
Buy Now | |
element14
from US$0.96
|
813
in stock
|
Buy Now | |
Farnell
from US$0.96
|
813
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power pack |
Guardring for overvoltage protection |
Low power loss, high efficiency |
Applications |
---|
For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, or polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MBR10H100, MBRF10H100, MBRB10H100 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 100V 10A 2-Pin(2+Tab) | RS |
Rectifier Diode, Single, 100 V, 10 A, Ito-220Ac, 2, 880 Mv Rohs Compliant: Yes |Vishay MBRF10H100-E3/45 | Newark Electronics |
RECTIFIER, STD, 10A, 100V, ITO-220AC-2 | element14 |
Schottky Rectifier, 100 V, 10 A, Single, ITO-220AC, 2 Pins, 770 mV | Avnet America |
Diode, Schottky Barrier, Vr 100V, If 10A, Pkg ITO-220AC, Vf 0.64V, Tj +175degc, Cs 250A | General Semiconductor / Vishay MBRF10H100-E3/45 | RS Americas |
10A 100V SKY ITO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBRF10H100-E3/45?
Additional datasheets, footprints and schematics for MBRF10H100-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBRF10H100-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF10H100-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF10H100-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF10H100-E3/45 fall under?
The MBRF10H100-E3/45 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF10H100-E3/45 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF10H100-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF10H100-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF10H100-E3/45 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MBRF10H100-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF10H100-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBRF10H100-E3/45?
You can fill out our help required form which you can use to request a quote for MBRF10H100-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.