Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,500
in stock
|
Buy Now | |
element14
from US$0.69
|
117
in stock
|
Buy Now | |
Farnell
from US$0.66
|
117
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Short Heat Sink Tab Manufactured - Not Sheared! |
NBRD Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Supplies |
End Products |
---|
Power Supplies |
Description | MBRD5H100T4G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.71 |
IRM Max (µA) | 3.5 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 105 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
Repetitive Peak Reverse Voltage:100V | Newark Electronics |
MBRD Series 5 A 100 V Tab Mount SWITCHMODEÔ Schottky Power Rectifier - TO-252-3 | Future Electronics |
Diode Schottky 100V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
RECTIFIER, 5A, 100V, TO-263 | element14 |
Schottky Diode 100V 5A SWITCHMODE DPAK | RS |
Where can I find additional details, specifications and documents for a MBRD5H100T4G?
Additional datasheets, footprints and schematics for MBRD5H100T4G are listed on our Part Details page. You can also find images and similar parts to MBRD5H100T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD5H100T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD5H100T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD5H100T4G fall under?
The MBRD5H100T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD5H100T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD5H100T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD5H100T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD5H100T4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MBRD5H100T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD5H100T4G often in real-time on the comparison pages.
What if I can't find stock of MBRD5H100T4G?
You can fill out our help required form which you can use to request a quote for MBRD5H100T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.