Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.67
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guarding for Stress Protection |
Low Forward Voltage |
175C Operating Junction Temperature |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Short Heat Sink Tab Manufactured - Not Sheared! |
Case: Molded Expoxy |
Lead and Mounting Surface Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
Epoxy Meets UL94, VO at 1/8 |
These are Pb-Free Packages |
NBRB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Switching Power Supplies, Power Inverters |
Description | MBRB8H100T4G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.71 |
IRM Max (µA) | 4.5 |
IO(rec) Max (A) | 8 |
IFSM Max (A) | 250 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Diode Schottky 100V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
8A 100V Schottky, MBRB8H100T4G | RS |
Schottky Rectifier, 8A, 100V, D2Pak, Full Reel | Newark Electronics |
MBRB8H100T4G Series 8 A 100 V Schottky Power Rectifier - D2PAK-3 | Future Electronics |
ON Semi MBRB8H100T4G, SMT Schottky Diode, 100V 8A, 3-Pin D2PAK | ON Semiconductor MBRB8H100T4G | RS Americas |
RECTIFIER, SCHOTTKY, 8A, 100V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a MBRB8H100T4G?
Additional datasheets, footprints and schematics for MBRB8H100T4G are listed on our Part Details page. You can also find images and similar parts to MBRB8H100T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB8H100T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB8H100T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB8H100T4G fall under?
The MBRB8H100T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB8H100T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB8H100T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB8H100T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB8H100T4G have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MBRB8H100T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB8H100T4G often in real-time on the comparison pages.
What if I can't find stock of MBRB8H100T4G?
You can fill out our help required form which you can use to request a quote for MBRB8H100T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.