Status: | Unknown |
---|---|
Series: | MBRB2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | MBRB2 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Diode, Dual, Schottky, 20A, 100V, To263Ab | Newark Electronics |
DIODE, DUAL, SCH, 20A, 100V, TO263AB | element14 |
Diode Schottky 100V 20A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBRB20H100CT-E3/45?
Additional datasheets, footprints and schematics for MBRB20H100CT-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBRB20H100CT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB20H100CT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB20H100CT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB20H100CT-E3/45 fall under?
The MBRB20H100CT-E3/45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB20H100CT-E3/45 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB20H100CT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB20H100CT-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB20H100CT-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MBRB20H100CT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB20H100CT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBRB20H100CT-E3/45?
You can fill out our help required form which you can use to request a quote for MBRB20H100CT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.