Status: | Unknown |
---|---|
Series: | MBRB1 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
1,893
in stock
|
Buy Now | |
element14
from US$0.95
|
1,893
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
722
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Diode Case Style | TO-263 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBRB1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | TO-263 |
Current Ifrm | 32A |
Current Ifsm | 150A |
Current Ir Max | 1mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 16A, 60V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 16A, 60V, To-263Ab | Newark Electronics |
S-Diode 60V 16A TO263-3 | Rutronik |
MBRB1660 Series 60 V 16 A Surface Mount Schottky Barrier Rectifier - TO-263AB | Future Electronics |
Diode Schottky 60V 16A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRB1660-E3/81?
Additional datasheets, footprints and schematics for MBRB1660-E3/81 are listed on our Part Details page. You can also find images and similar parts to MBRB1660-E3/81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB1660-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1660-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB1660-E3/81 fall under?
The MBRB1660-E3/81 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB1660-E3/81 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1660-E3/81 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB1660-E3/81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB1660-E3/81 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rutronik have stock available or on a lead time for MBRB1660-E3/81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB1660-E3/81 often in real-time on the comparison pages.
What if I can't find stock of MBRB1660-E3/81?
You can fill out our help required form which you can use to request a quote for MBRB1660-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.