MBRB1645-E3/45 Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER STANDARD 16A 45V TO-263AB

Status: Unknown
Series: MBRB1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
780
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
780
in stock
Buy Now
Logo for element14
element14
from US$0.76
780
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 45V
Forward Current If(AV) 16A
Diode Configuration Single
Diode Case Style TO-263AB
No. of Pins 3Pins
Forward Voltage VF Max 630mV
Forward Surge Current Ifsm Max 150A
Operating Temperature Max 150°C
Product Range MBRB1 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Diode Type Standard Recovery
Operating Temperature Min -65°C
Semiconductor Technology Si

Alternative Descriptions

Rectifier Diode, Single, 45 V, 16 A, To-263Ab, 3, 630 Mv Rohs Compliant: Yes |Vishay MBRB1645-E3/45 | Newark Electronics
RECTIFIER, STANDARD, 16A, 45V, TO-263AB | element14
Diode Schottky 45V 16A 3-Pin(2+Tab) D2PAK Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRB1645-E3/45?

Additional datasheets, footprints and schematics for MBRB1645-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBRB1645-E3/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRB1645-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1645-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRB1645-E3/45 fall under?

The MBRB1645-E3/45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBRB1645-E3/45 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1645-E3/45 you can contact the distributor directly for product support, shipping queries etc.

Is the MBRB1645-E3/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBRB1645-E3/45 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MBRB1645-E3/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRB1645-E3/45 often in real-time on the comparison pages.

What if I can't find stock of MBRB1645-E3/45?

You can fill out our help required form which you can use to request a quote for MBRB1645-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay