Status: | Unknown |
---|---|
Series: | MBR10H100, MBRF10H100, MBRB10H100 |
RoHS: | Unknown |
Power pack |
Guardring for overvoltage protection |
Low power loss, high efficiency |
Applications |
---|
For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, or polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MBR10H100, MBRF10H100, MBRB10H100 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
10A,100V,single Schottky Rect Rohs Compliant: Yes |Vishay MBRB10H100-E3/81 | Newark Electronics |
MBRB10Hxx Series 100 V 10 A SMT High Voltage Schottky Rectifier - TO-263AB | Future Electronics |
Diode Schottky 100V 10A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRB10H100-E3/81?
Additional datasheets, footprints and schematics for MBRB10H100-E3/81 are listed on our Part Details page. You can also find images and similar parts to MBRB10H100-E3/81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB10H100-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB10H100-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB10H100-E3/81 fall under?
The MBRB10H100-E3/81 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB10H100-E3/81 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB10H100-E3/81 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB10H100-E3/81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB10H100-E3/81 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MBRB10H100-E3/81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB10H100-E3/81 often in real-time on the comparison pages.
What if I can't find stock of MBRB10H100-E3/81?
You can fill out our help required form which you can use to request a quote for MBRB10H100-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.