Status: | Active |
---|---|
Series: | MBRAF260 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
4,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,137
in stock
|
Buy Now | |
element14
from US$0.21
|
4,137
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Profile Package for Space Constrained Applications |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
150°C Operating Junction Temperature |
Guard-Ring for Stress Protection |
These are Pb-Free and Halide-Free Devices Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL 94, V-0 |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Cathode Polarity Band |
Device Meets MSL 1 Requirements |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Description | MBRAF260 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.63 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-FL |
Schottky Rect, Aec-Q101, 60V, Do-221Ac | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, DO-221AC | element14 |
Diode Schottky Diode 60V 2A 2-Pin SMA-FL T/R | EBV Elektronik |
Diode Schottky 60 V 2A Surface Mount SMA-FL | Future Electronics |
Where can I find additional details, specifications and documents for a MBRAF260T3G?
Additional datasheets, footprints and schematics for MBRAF260T3G are listed on our Part Details page. You can also find images and similar parts to MBRAF260T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRAF260T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRAF260T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRAF260T3G fall under?
The MBRAF260T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRAF260T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRAF260T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRAF260T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRAF260T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MBRAF260T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRAF260T3G often in real-time on the comparison pages.
What if I can't find stock of MBRAF260T3G?
You can fill out our help required form which you can use to request a quote for MBRAF260T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.