Status: | Unknown |
---|---|
Series: | MBR745, MBR760, MBRF745 |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
317
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
2,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
317
in stock
|
Buy Now | |
element14
from US$0.63
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
246
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power pack |
Guardring for overvoltage protection |
Low power loss, high efficiency |
Applications |
---|
For use in low voltage, high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, and polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MBR745, MBR760, MBRF745 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
7.5A 60V SKY TO220AC | TTI Europe |
Rectifier Diode, Single, 60 V, 7.5 A, 750 Mv, 150 A, 150 C Rohs Compliant: Yes |Vishay MBR760-E3/45 | Newark Electronics |
DIODE, SCHOTTKY, 7.5A, 60V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 7.5A 2-Pin(2+Tab) TO-220AC Tube - Rail/Tube | Future Electronics |
Diode Schottky 60V 7.5A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MBR760-E3/45?
Additional datasheets, footprints and schematics for MBR760-E3/45 are listed on our Part Details page. You can also find images and similar parts to MBR760-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR760-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR760-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR760-E3/45 fall under?
The MBR760-E3/45 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MBR760-E3/45 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR760-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR760-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR760-E3/45 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MBR760-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR760-E3/45 often in real-time on the comparison pages.
What if I can't find stock of MBR760-E3/45?
You can fill out our help required form which you can use to request a quote for MBR760-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.