Status: | Unknown |
---|---|
Series: | MBR73 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBR73 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Current Ir Max | 10µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
SCHOTTKY RECTIFIER, 35V, 7.5A, TO-220 | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 7.5A, 35V, To-220 |Onsemi MBR735G | Newark Electronics |
Where can I find additional details, specifications and documents for a MBR735G?
Additional datasheets, footprints and schematics for MBR735G are listed on our Part Details page. You can also find images and similar parts to MBR735G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR735G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR735G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR735G fall under?
The MBR735G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MBR735G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR735G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR735G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR735G have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MBR735G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR735G often in real-time on the comparison pages.
What if I can't find stock of MBR735G?
You can fill out our help required form which you can use to request a quote for MBR735G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.