Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
665
in stock
|
Buy Now | |
element14
from US$0.87
|
665
in stock
|
Buy Now | |
Farnell
from US$0.85
|
665
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage |
Low Power Loss/High Efficiency |
40 A Total (20 A Per Diode Leg) |
Guard-Ring for Stress Protection |
These are Pb-Free Devices |
High Surge Capability |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBR40L60CTG |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.81 |
IRM Max (µA) | 550 |
IO(rec) Max (A) | 40 |
IFSM Max (A) | 240 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Rectifier, Dual, 40A, 60V, To-220 | Newark Electronics |
RECTIFIER, DUAL, 40A, 60V, TO-220 | element14 |
Diode Schottky 60V 40A SWITCHMODE TO220A | RS |
MBR40L60CT Series 60 V 40 A Flange Mount Switchmode Power Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Diode Schottky 60V 40A SWITCHMODE TO220A | ON Semiconductor MBR40L60CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBR40L60CTG?
Additional datasheets, footprints and schematics for MBR40L60CTG are listed on our Part Details page. You can also find images and similar parts to MBR40L60CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR40L60CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR40L60CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR40L60CTG fall under?
The MBR40L60CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR40L60CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR40L60CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR40L60CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR40L60CTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBR40L60CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR40L60CTG often in real-time on the comparison pages.
What if I can't find stock of MBR40L60CTG?
You can fill out our help required form which you can use to request a quote for MBR40L60CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.